SkyHigh Memory Limited Flash Memory, 8Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited S34MS08G201BHI000

Description
FLASH MEMORY, 8GBIT, BGA-63; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:ONFI; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:-; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 8GBIT, BGA-63; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:ONFI; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:-; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 8Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited - 28AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited
28AC3583
Flash Memory, 8Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited 28AC3583
FLASH MEMORY, 8GBIT, BGA-63; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:ONFI; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:-; Supply Voltage RoHS Compliant: Yes

FLASH MEMORY, 8GBIT, BGA-63; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:ONFI; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 28AC3583
Product Name Flash Memory, 8Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL064LABMFV010 - 845550-S25FL064LABMFV010 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details