SkyHigh Memory Limited Flash Memory, 4Gbitt, Tsop-48; Flash Memory Type Skyhigh Memory Limited S34MS04G100TFI000

Description
FLASH MEMORY, 4GBITT, TSOP-48; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:ONFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:-; Supply RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 4GBITT, TSOP-48; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:ONFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:-; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Gbitt, Tsop-48; Flash Memory Type Skyhigh Memory Limited - 28AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbitt, Tsop-48; Flash Memory Type Skyhigh Memory Limited
28AC3582
Flash Memory, 4Gbitt, Tsop-48; Flash Memory Type Skyhigh Memory Limited 28AC3582
FLASH MEMORY, 4GBITT, TSOP-48; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:ONFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 4GBITT, TSOP-48; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:ONFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 28AC3582
Product Name Flash Memory, 4Gbitt, Tsop-48; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - S25FL127SABBHIS00Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details