SkyHigh Memory Limited Memory - Flash - S34MS04G100BHI000 S34MS04G100BHI000

Description
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893050-S34MS04G100BH I000 Features: Memory IC Package: Tray Family Name: S34MS04 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893050-S34MS04G100BH I000 Features: Memory IC Package: Tray Family Name: S34MS04 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34MS04G100BHI000 - 893050-S34MS04G100BHI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34MS04G100BHI000
893050-S34MS04G100BHI000
Memory - Flash - S34MS04G100BHI000 893050-S34MS04G100BHI000
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893050-S34MS04G100BH I000 Features: Memory IC Package: Tray Family Name: S34MS04 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: SkyHigh Memory Limited
Win Source Part Number: 893050-S34MS04G100BHI000
Features: Memory IC
Package: Tray
Family Name: S34MS04
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now
Flash Memory, 4Gbit, 45Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited - 15AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, 45Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited
15AC8733
Flash Memory, 4Gbit, 45Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited 15AC8733
FLASH MEMORY, 4GBIT, 45NS, BGA-63; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:45ns; RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, 45NS, BGA-63; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:45ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 893050-S34MS04G100BHI000 15AC8733
Product Name Memory - Flash - S34MS04G100BHI000 Flash Memory, 4Gbit, 45Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFV040 - S25FL064LABNFV040 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
6 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details