SkyHigh Memory Limited Flash Memory, 2Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited S34MS02G100BHI000

Description
FLASH MEMORY, 2GBIT, BGA-63; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:ONFI; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:-; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 2GBIT, BGA-63; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:ONFI; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:-; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 2Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited - 28AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited
28AC3581
Flash Memory, 2Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited 28AC3581
FLASH MEMORY, 2GBIT, BGA-63; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:ONFI; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:-; Supply Voltage RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, BGA-63; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:ONFI; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 28AC3581
Product Name Flash Memory, 2Gbit, Bga-63; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details