SkyHigh Memory Limited Memory - Flash - S34ML08G101TFA000 S34ML08G101TFA000

Description
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893044-S34ML08G101TF A000 Features: Memory IC Package: Tray Family Name: S34ML08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893044-S34ML08G101TF A000 Features: Memory IC Package: Tray Family Name: S34ML08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34ML08G101TFA000 - 893044-S34ML08G101TFA000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML08G101TFA000
893044-S34ML08G101TFA000
Memory - Flash - S34ML08G101TFA000 893044-S34ML08G101TFA000
Manufacturer: SkyHigh Memory Limited Win Source Part Number: 893044-S34ML08G101TF A000 Features: Memory IC Package: Tray Family Name: S34ML08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: SkyHigh Memory Limited
Win Source Part Number: 893044-S34ML08G101TFA000
Features: Memory IC
Package: Tray
Family Name: S34ML08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 893044-S34ML08G101TFA000
Product Name Memory - Flash - S34ML08G101TFA000
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details