SkyHigh Memory Limited Memory, Flash, 4Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited S34ML04G100BHI000

Description
MEMORY, FLASH, 4GBIT, 63BGA; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes
Datasheet
Description
MEMORY, FLASH, 4GBIT, 63BGA; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory, Flash, 4Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited - 97W3104 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 4Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited
97W3104
Memory, Flash, 4Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited 97W3104
MEMORY, FLASH, 4GBIT, 63BGA; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes

MEMORY, FLASH, 4GBIT, 63BGA; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 97W3104
Product Name Memory, Flash, 4Gbit, 63Bga; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details