MEMORY, FLASH, 2GBIT, 48TSOP; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:ONFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:20ns; Supply RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 28W4645 |
| Product Name | Memory, Flash, 2Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited |
| Memory Category | Flash |