SkyHigh Memory Limited Memory IC and Storage Component S34ML02G100BHI000

Description
IC FLASH 2G PARALLEL 63BGA Product overview: S34ML02G100BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML02G100BHI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2G PARALLEL 63BGA Product overview: S34ML02G100BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML02G100BHI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-S34ML02G100BHI000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S34ML02G100BHI000
Memory IC and Storage Component 774-S34ML02G100BHI000
IC FLASH 2G PARALLEL 63BGA Product overview: S34ML02G100BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML02G100BHI00 0 can be used for catalog matching and distributor lookup.

IC FLASH 2G PARALLEL 63BGA Product overview: S34ML02G100BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML02G100BHI000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 2Gbit, 25Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited - 15AC8732 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, 25Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited
15AC8732
Flash Memory, 2Gbit, 25Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited 15AC8732
FLASH MEMORY, 2GBIT, 25NS, BGA-63; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, 25NS, BGA-63; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:25ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-S34ML02G100BHI000 15AC8732
Product Name Memory IC and Storage Component Flash Memory, 2Gbit, 25Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash; NAND Flash
Address Bus Width 8 bits
Package Type BGA; Tray BGA
Supply Voltage 2.7 V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10DHB013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details