SkyHigh Memory Limited Memory IC and Storage Component S34ML01G200BHI000

Description
IC FLASH 1G PARALLEL 63BGA Product overview: S34ML01G200BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML01G200BHI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1G PARALLEL 63BGA Product overview: S34ML01G200BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML01G200BHI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-S34ML01G200BHI000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S34ML01G200BHI000
Memory IC and Storage Component 774-S34ML01G200BHI000
IC FLASH 1G PARALLEL 63BGA Product overview: S34ML01G200BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML01G200BHI00 0 can be used for catalog matching and distributor lookup.

IC FLASH 1G PARALLEL 63BGA Product overview: S34ML01G200BHI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S34ML01G200BHI000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory, 1Gbit, 25Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited - 15AC8731 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, 25Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited
15AC8731
Flash Memory, 1Gbit, 25Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited 15AC8731
FLASH MEMORY, 1GBIT, 25NS, BGA-63; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit / 64M x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, 25NS, BGA-63; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit / 64M x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:63Pins; Clock Frequency:-; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-S34ML01G200BHI000 15AC8731
Product Name Memory IC and Storage Component Flash Memory, 1Gbit, 25Ns, Bga-63; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash; NAND Flash
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F)
Density 1000000 kbits 1000000 kbits
Number of Words 128000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - CAT28F020T-12 - 865802-CAT28F020T-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details