SkyHigh Memory Limited 1Gb 3V 1bit Memory IC and Storage Component S34ML01G100TFI000

Description
NAND Flash SLC,1Gb,4x,3V,x8,1bi t,TS48, Product overview: S34ML01G100TFI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 3V, 1bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 3V, 1bit, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-S34ML01G100TFI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NAND Flash SLC,1Gb,4x,3V,x8,1bi t,TS48, Product overview: S34ML01G100TFI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 3V, 1bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 3V, 1bit, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-S34ML01G100TFI00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Gb 3V 1bit Memory IC and Storage Component - 500-S34ML01G100TFI000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Gb 3V 1bit Memory IC and Storage Component
500-S34ML01G100TFI000
1Gb 3V 1bit Memory IC and Storage Component 500-S34ML01G100TFI000
NAND Flash SLC,1Gb,4x,3V,x8,1bi t,TS48, Product overview: S34ML01G100TFI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 3V, 1bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 3V, 1bit, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-S34ML01G100TFI00 0 can be used for catalog matching and distributor lookup.

NAND Flash SLC,1Gb,4x,3V,x8,1bit,TS48, Product overview: S34ML01G100TFI000 from SkyHigh Memory Limited is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 3V, 1bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 3V, 1bit, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-S34ML01G100TFI000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory, Flash, 1Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited - 28W4644 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 1Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited
28W4644
Memory, Flash, 1Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited 28W4644
MEMORY, FLASH, 1GBIT, 48TSOP; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:ONFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:20ns; Supply RoHS Compliant: Yes

MEMORY, FLASH, 1GBIT, 48TSOP; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:ONFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:20ns; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 500-S34ML01G100TFI000 28W4644
Product Name 1Gb 3V 1bit Memory IC and Storage Component Memory, Flash, 1Gbit, 48Tsop; Flash Memory Type Skyhigh Memory Limited
Memory Category Flash; NAND Flash
Address Bus Width 8 bits
Package Type TSOP; Tray TSOP
Supply Voltage 2.7 V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3628-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers