SKROSS Usb Cable, 2.0 A Plug-Lighting Conn, 1M; Connector To Connector Skross 2.700211

Description
USB CABLE, 2.0 A PLUG-LIGHTING CONN, 1M; Connector to Connector:Type A Plug to Lightning Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A PLUG-LIGHTING CONN, 1M; Connector to Connector:Type A Plug to Lightning Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Plug-Lighting Conn, 1M; Connector To Connector Skross - 01AC7048 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Lighting Conn, 1M; Connector To Connector Skross
01AC7048
Usb Cable, 2.0 A Plug-Lighting Conn, 1M; Connector To Connector Skross 01AC7048
USB CABLE, 2.0 A PLUG-LIGHTING CONN, 1M; Connector to Connector:Type A Plug to Lightning Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-LIGHTING CONN, 1M; Connector to Connector:Type A Plug to Lightning Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC7048
Product Name Usb Cable, 2.0 A Plug-Lighting Conn, 1M; Connector To Connector Skross
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC12668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details