SKROSS Usb Cable, 2.0 A Plug-Micro B Plug, 1M; Connector To Connector Skross 2.70021

Description
USB CABLE, 2.0 A PLUG-MICRO B PLUG, 1M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes
Description
USB CABLE, 2.0 A PLUG-MICRO B PLUG, 1M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Plug-Micro B Plug, 1M; Connector To Connector Skross - 01AC7047 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Micro B Plug, 1M; Connector To Connector Skross
01AC7047
Usb Cable, 2.0 A Plug-Micro B Plug, 1M; Connector To Connector Skross 01AC7047
USB CABLE, 2.0 A PLUG-MICRO B PLUG, 1M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-MICRO B PLUG, 1M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Colour:White; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC7047
Product Name Usb Cable, 2.0 A Plug-Micro B Plug, 1M; Connector To Connector Skross
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers