Y-bearings of this type are delivered exclusively with the rugged standard "Superagriseal" fitted with additional plain sheet steel flingers. The outer ring has two lubrication holes as standard.
SKF/North America | |
---|---|
Product Category | Ball Bearings |
Product Name | Y-bearings on an Adapter Sleeve - YSA 211-2FK + HA 2311 |
Primary Bearing Category | Radial Ball Bearing |
Rolling Element | Steel |
Seals / Shields | Double Seal |
Lubrication | Prelubricated |
Features | Tapered Bore |