SKF/Global Nilos-Rings for Single Row Taper Roller Bearings X AV

Description
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings
Datasheet
Description
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nilos-Rings for Single Row Taper Roller Bearings - X AV - SKF/Global
Lansdale, PA, USA
Nilos-Rings for Single Row Taper Roller Bearings
X AV
Nilos-Rings for Single Row Taper Roller Bearings X AV
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet
Nilos-Rings for Single Row Taper Roller Bearings - X AV - SKF/North America
Lansdale, PA, USA
Nilos-Rings for Single Row Taper Roller Bearings
X AV
Nilos-Rings for Single Row Taper Roller Bearings X AV
All-metal seals protect bearings from contaminants Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactur ed for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including: Self-aligning ball bearings Deep groove ball bearings Angular contact ball bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings

All-metal seals protect bearings from contaminants

Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust durability, standard NILOS-Rings are produced from galvanized steel. Stainless, brass and other specialized rings are also available. NILOS-Rings can accommodate a range of single and double-row bearing types, including:

  • Self-aligning ball bearings
  • Deep groove ball bearings
  • Angular contact ball bearings
  • Four-point contact ball bearings
  • Magneto bearings
  • Cylindrical roller bearings
  • Spherical roller bearings
  • Self-aligning roller bearings
  • Taper roller bearings
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Dynamic Seals Dynamic Seals
Product Number X AV X AV
Product Name Nilos-Rings for Single Row Taper Roller Bearings Nilos-Rings for Single Row Taper Roller Bearings
Seal Type Bearing Isolator Bearing Isolator
Sealing Element or Lip Material (ASTM Abbreviation) Stainless Steel Stainless Steel
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

ptfe backup rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal; Hydraulic / Pneumatic Seal; Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Seals - 2263699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details
Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature) Nitrile (NBR) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature)
View Details