SKF Group (The)
Gaskets & O-Rings
TSN 513 A
Description
SKF TSN 513 A Ring Seal
Request a Quote
Email Supplier
Description
SKF TSN 513 A Ring Seal
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gaskets and Gasketing |
|
Product Number
|
2121470 |
|
Product Name
|
Gaskets & O-Rings |
|
Gasket Description
|
Gaskets & O-Rings
|
Unlock Full Specs
to access all available technical data
Similar Products
Gasket Type
Custom Shape / Application
Material
Silicone Rubber
View Details
Material
Nickel Plated Graphite
Width
1.75 inch (44.45 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
Precision Polymer Engineering Ltd.
Gasket Type
Sanitary Gasket
Material
Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions
Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details