Tech Products Corporation Anti-Vibration Mount TPL-535

Description
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.500 inH x L x Round Pivotal Anti-Vibration Mount without Stud reduces noise and vibration for - loads.
Description
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.500 inH x L x Round Pivotal Anti-Vibration Mount without Stud reduces noise and vibration for - loads.

Suppliers

Company
Product
Description
Supplier Links
Anti-Vibration Mount - TPL-535 - Reid Supply
Norton Shores, MI, United States
Anti-Vibration Mount
TPL-535
Anti-Vibration Mount TPL-535
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.500 inH x L x Round Pivotal Anti-Vibration Mount without Stud reduces noise and vibration for - loads.

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators.


. 1.500 inH x L x Round Pivotal Anti-Vibration Mount without Stud reduces noise and vibration for - loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number TPL-535
Product Name Anti-Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ADJUSTABLE GLIDE - MKR-50 - MKR-50 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 132.00 lbs (59.86 kg)
View Details
Level Star Series w/Nylon Pad - FSN306S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Jig Feet - 25751 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 50.00 lbs (22.68 kg)
View Details