SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K.
SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | TMDT 2-31 | TMDT 2-31 |
| Product Name | K-Type Thermocouple Probe | K-Type Thermocouple Probe |
| Sensed Temperature | ? to 460 F (? to 238 C) | ? to 460 F (? to 238 C) |
| Base, Noble and Refractory Metal Type | K | K |
| Element Configuration | Single Element | Single Element |
| Probe Configuration | Angled Probe | Angled Probe |