Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO CAMERAS
SKF GROUP (THE)
TKES 10A -- INSPECTION CAMERAS
SKF Group (The)
Inspection Cameras
TKES 10A
Description
Endoscope, Tube w/Articulating Tip 10A
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Endoscope, Tube w/Articulating Tip 10A
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Inspection Cameras
1248484
Inspection Cameras
1248484
Endoscope, Tube w/Articulating Tip 10A
Endoscope, Tube w/Articulating Tip 10A
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Video Cameras
Product Number
1248484
Product Name
Inspection Cameras
Camera Function
Video
Unlock Full Specs
to access all available technical data
Similar Products
JEOL USA, Inc.
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera
Specs
Camera Function
Still; Video
Imaging Technology
CMOS Camera; Digital Camera
Format / Output
TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
PCE Instruments / PCE Americas Inc.
Inspection Camera
PCE-VE 1014N-F
Specs
Camera Function
Still; Video
Monochrome / Color
Color
Imaging Technology
Digital Camera
View Details
RS Components, Ltd.
CCTV Cameras
2722626
Specs
Camera Function
Video
Application / Industry
Security / Law Enforcement
Horizontal Resolution
1920 lines
View Details
Teledyne DALSA
10-Gigabit Ethernet Camera
Genie Nano 10GigE
Specs
Camera Function
Video
Monochrome / Color
Monochrome; Color
Imaging Technology
CMOS Camera
View Details