SKF Group (The) Roller Bearings T4DB 160

Description
SKF T4DB 160 Roller Bearing
Request a Quote
Description
SKF T4DB 160 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2101532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2101532
Roller Bearings 2101532
SKF T4DB 160 Roller Bearing

SKF T4DB 160 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2101532
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Roller Bearings - 186223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details