SKF Group (The) Plummer Blocks & Pillow Blocks SYJ 90 TF

Description
SKF SYJ 90 TF Pillow Block Bearing
Request a Quote
Description
SKF SYJ 90 TF Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132080
Plummer Blocks & Pillow Blocks 2132080
SKF SYJ 90 TF Pillow Block Bearing

SKF SYJ 90 TF Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132080
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
3-1/4 in. ID, 12 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pivoting Pillow Block Bearing - igubal® - igus® inc.
Specs
Bearing Type Ball
Shaft Diameter 0.2598 to 0.4724 inch (6.6 to 12 mm)
Load Rating 18.9 to 33.08 lbs (8.57 to 15 kg)
View Details