SKF Group (The) Plummer Blocks & Pillow Blocks SYJ 506

Description
SKF SYJ 506 Plummer Block House
Request a Quote
Description
SKF SYJ 506 Plummer Block House
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132074
Plummer Blocks & Pillow Blocks 2132074
SKF SYJ 506 Plummer Block House

SKF SYJ 506 Plummer Block House

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132074
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
1-1/2 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details