SKF Group (The) Plummer Blocks & Pillow Blocks SYF 30 TF

Description
SKF SYF 30 TF Pillow Block Bearing
Request a Quote
Description
SKF SYF 30 TF Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132064
Plummer Blocks & Pillow Blocks 2132064
SKF SYF 30 TF Pillow Block Bearing

SKF SYF 30 TF Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132064
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 0.8750 inch (22.22 mm)
View Details