SKF Group (The) Plummer Blocks & Pillow Blocks SY 508 M

Description
SKF SY 508 M Pillow Block
Request a Quote
Description
SKF SY 508 M Pillow Block
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132053
Plummer Blocks & Pillow Blocks 2132053
SKF SY 508 M Pillow Block

SKF SY 508 M Pillow Block

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132053
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
3-1/4 in. ID, 12 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Specs
Housing Aluminum
Width 4.75 inch (121 mm)
Height 2.94 inch (74.68 mm)
View Details