SKF Group (The) Plummer Blocks & Pillow Blocks SY 507 M

Description
HOUSED BEARING UNIT
Request a Quote
Description
HOUSED BEARING UNIT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132052
Plummer Blocks & Pillow Blocks 2132052
HOUSED BEARING UNIT

HOUSED BEARING UNIT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132052
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Pillow Block/Bearing Housing - 19369557 - Radwell International
Specs
Bearing Type Ball
View Details