SKF Group (The) Plummer Blocks & Pillow Blocks SY 20 TF

Description
Pedestal bearing unit,SY 20mm ID
Request a Quote
Description
Pedestal bearing unit,SY 20mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 3398439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
3398439
Plummer Blocks & Pillow Blocks 3398439
Pedestal bearing unit,SY 20mm ID

Pedestal bearing unit,SY 20mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 3398439
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
16mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Plummer Blocks & Pillow Blocks - 2724520 - RS Components, Ltd.
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Igumid G
View Details