SKF Group (The) Plummer Blocks & Pillow Blocks SNL 515-612

Description
BEARING ACCESSORIES
Request a Quote
Description
BEARING ACCESSORIES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2132025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2132025
Plummer Blocks & Pillow Blocks 2132025
BEARING ACCESSORIES

BEARING ACCESSORIES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2132025
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Mounted Pillow Blocks - NMPPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1.5 inch (12.7 to 38.1 mm)
Housing Plastic / Polymer
View Details