Tech Products Corporation Pneumatic Mount SLM-1

Description
Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%. . 3/8-16 Pneumatic Mount isolates deflection for loads from 20 lbs - 100 lbs. This mount is 2.50 in with a 2.89 in outside diameter.
Description
Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%. . 3/8-16 Pneumatic Mount isolates deflection for loads from 20 lbs - 100 lbs. This mount is 2.50 in with a 2.89 in outside diameter.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Mount - SLM-1 - Reid Supply
Norton Shores, MI, United States
Pneumatic Mount
SLM-1
Pneumatic Mount SLM-1
Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%. . 3/8-16 Pneumatic Mount isolates deflection for loads from 20 lbs - 100 lbs. This mount is 2.50 in with a 2.89 in outside diameter.

Pneumatics Mounts are well suited for applications that require higher deflection isolators and are easily leveled by adding or releasing air. This mount deflects shock loads and transfers the forces to the heavy duty outer wall, reducing vibration by up to 90%.


. 3/8-16 Pneumatic Mount isolates deflection for loads from 20 lbs - 100 lbs. This mount is 2.50 in with a 2.89 in outside diameter.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number SLM-1
Product Name Pneumatic Mount
Load Capacity 100.11 lbs (45.40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Flat Feet - 19354 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details
SS GLIDE - ADPS55-12-150 - ADPS55-12-150 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details