SKF/Global SKF Pulse™ Portable Vibration Sensor

Description
Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse app, instantly providing intuitive machine diagnostics. Machine monitoring made easy. • Easy-to-use, portable sensor and a free mobile app • Easy start-up with no prior training or experience needed • Quickly monitors machine health and helps identify machinery issues before operations are impacted • Instant feedback from vibration and temperature measurement • In-app SKF Pulse™ Checks provide expert analysis, advice and diagnostic reports from SKF • All at a cost-effective price point – no need to make the case for capital expenditure Sensor features: • Velocity, acceleration and temperature measurements • Bluetooth® communication with iOS devices • Rugged, industrial design: drop test at 6 ft (1.8 m), water- and dust-resistant (IP65) • Rechargeable lithium battery (8 hours with normal usage)
Datasheet
Description
Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse app, instantly providing intuitive machine diagnostics. Machine monitoring made easy. • Easy-to-use, portable sensor and a free mobile app • Easy start-up with no prior training or experience needed • Quickly monitors machine health and helps identify machinery issues before operations are impacted • Instant feedback from vibration and temperature measurement • In-app SKF Pulse™ Checks provide expert analysis, advice and diagnostic reports from SKF • All at a cost-effective price point – no need to make the case for capital expenditure Sensor features: • Velocity, acceleration and temperature measurements • Bluetooth® communication with iOS devices • Rugged, industrial design: drop test at 6 ft (1.8 m), water- and dust-resistant (IP65) • Rechargeable lithium battery (8 hours with normal usage)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKF Pulse™ Portable Vibration Sensor -  - SKF/Global
Lansdale, PA, USA
SKF Pulse™ Portable Vibration Sensor
SKF Pulse™ Portable Vibration Sensor
Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse app, instantly providing intuitive machine diagnostics. Machine monitoring made easy. • Easy-to-use, portable sensor and a free mobile app • Easy start-up with no prior training or experience needed • Quickly monitors machine health and helps identify machinery issues before operations are impacted • Instant feedback from vibration and temperature measurement • In-app SKF Pulse™ Checks provide expert analysis, advice and diagnostic reports from SKF • All at a cost-effective price point – no need to make the case for capital expenditure Sensor features: • Velocity, acceleration and temperature measurements • Bluetooth® communication with iOS devices • Rugged, industrial design: drop test at 6 ft (1.8 m), water- and dust-resistant (IP65) • Rechargeable lithium battery (8 hours with normal usage)

Your entry point to predictive maintenance.

SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse app, instantly providing intuitive machine diagnostics.

Machine monitoring made easy.

• Easy-to-use, portable sensor and a free mobile app

• Easy start-up with no prior training or experience needed

• Quickly monitors machine health and helps identify machinery issues before operations are impacted

• Instant feedback from vibration and temperature measurement

• In-app SKF Pulse™ Checks provide expert analysis, advice and diagnostic reports from SKF

• All at a cost-effective price point – no need to make the case for capital expenditure

Sensor features:

• Velocity, acceleration and temperature measurements

• Bluetooth® communication with iOS devices

• Rugged, industrial design: drop test at 6 ft (1.8 m), water- and
dust-resistant (IP65)

• Rechargeable lithium battery (8 hours with normal usage)

Supplier's Site Datasheet

Technical Specifications

  SKF/Global
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Name SKF Pulse™ Portable Vibration Sensor
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Handheld; Portable
Features Battery Powered
Acceleration 20 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20015139-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers
Vibration Analyzer - PCE-VDR 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details