Your entry point to predictive maintenance.
SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse app, instantly providing intuitive machine diagnostics.
Machine monitoring made easy.
• Easy-to-use, portable sensor and a free mobile app
• Easy start-up with no prior training or experience needed
• Quickly monitors machine health and helps identify machinery issues before operations are impacted
• Instant feedback from vibration and temperature measurement
• In-app SKF Pulse™ Checks provide expert analysis, advice and diagnostic reports from SKF
• All at a cost-effective price point – no need to make the case for capital expenditure
Sensor features:
• Velocity, acceleration and temperature measurements
• Bluetooth® communication with iOS devices
• Rugged, industrial design: drop test at 6 ft (1.8 m), water- and
dust-resistant (IP65)
• Rechargeable lithium battery (8 hours with normal usage)
| SKF/North America | |
|---|---|
| Product Category | Vibration Measurement Instruments and Vibration Analyzers |
| Product Name | SKF Pulse Portable Vibration Sensor |
| Device Type | Instrument / Meter |
| User Interface | Computer Interface |
| Form Factor | Handheld; Portable |
| Features | Battery Powered |
| Acceleration | 20 g |