Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.
. Deep Groove Ball Bearing has a 52 mm outside diameter and a 25 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of
| Reid Supply | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SKF-06 |
| Product Name | Ball Bearing |
| Material / Plating | Steel |
| Type | Conrad / Deep Groove |
| Bore | 0.9840 inch (24.994 mm) |
| Outside Diameter | 2.0470 inch (51.994 mm) |