SKF/North America Ball Bearing SKF-010

Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Deep Groove Ball Bearing has a 85 mm outside diameter and a 45 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of
Description
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Deep Groove Ball Bearing has a 85 mm outside diameter and a 45 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing - SKF-010 - Reid Supply
Norton Shores, MI, United States
Ball Bearing
SKF-010
Ball Bearing SKF-010
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . Deep Groove Ball Bearing has a 85 mm outside diameter and a 45 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions.


. Deep Groove Ball Bearing has a 85 mm outside diameter and a 45 mm bore diameter. It far exceeds the operational rotational speed of a standard plain bearing and has a maximum speed of

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball Bearings
Product Number SKF-010
Product Name Ball Bearing
Material / Plating Steel
Type Conrad / Deep Groove
Bore 1.7720 inch (45.009 mm)
Outside Diameter 3.3460 inch (84.988 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details