SKF Group (The)
Rod Ends
SILKAC 8 M
Description
SKF SILKAC 8 M Rod End
Request a Quote
Email Supplier
Description
SKF SILKAC 8 M Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
2322785 |
|
Product Name
|
Rod Ends |
|
Bore Diameter
|
0.3150 inch (8 mm)
|
|
Load Capacity
|
2057 lbs (933 kg)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Overall Length
1.77 inch (45 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Length Through Bore
1.06 inch (27 mm)
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details