SKF Group (The)
Rod Ends
SIKAC 5 M
Description
SKF SIKAC 5 M Rod End
Request a Quote
Email Supplier
Description
SKF SIKAC 5 M Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
2322778 |
|
Product Name
|
Rod Ends |
|
Bore Diameter
|
0.1969 inch (5 mm)
|
|
Housing Diameter
|
0.7480 inch (19 mm)
|
|
Load Capacity
|
1214 lbs (551 kg)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
1.97 inch (50 mm)
Length Through Bore
4.29 inch (109 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Bore Diameter
0.1969 to 1.97 inch (5 to 50 mm)
Length Through Bore
0.3150 to 2.36 inch (8 to 60 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Overall Length
2.4 inch (61 mm)
View Details