SKF Group (The) Plain Bearings SIKAC 10 M/VZ019

Description
SKF SIKAC 10 M/VZ019 Plain Bearing
Request a Quote
Description
SKF SIKAC 10 M/VZ019 Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2372283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2372283
Plain Bearings 2372283
SKF SIKAC 10 M/VZ019 Plain Bearing

SKF SIKAC 10 M/VZ019 Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2372283
Product Name Plain Bearings
Bore Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ22ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.8750 inch (22.22 mm)
Length Through Bore 0.7650 inch (19.43 mm)
View Details
Plain Bearings - 528027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3150 inch (8 mm)
Housing Diameter 0.4724 inch (12 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 80 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.72 inch (120 mm)
View Details