SKF Group (The) Bushing SHT-19

Description
BUSHING, QUICK DISCONNECT TYPE, FINISHED BORE W/O KEYWAY, CONVENTIONAL MOUNTING, STEEL MATERIAL, M 6X12 SCREW THREAD SIZE, 4 BOLT HOLE, 19 MM BORE, 49 MM FLANGE O.D, 36 MM I.D. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, QUICK DISCONNECT TYPE, FINISHED BORE W/O KEYWAY, CONVENTIONAL MOUNTING, STEEL MATERIAL, M 6X12 SCREW THREAD SIZE, 4 BOLT HOLE, 19 MM BORE, 49 MM FLANGE O.D, 36 MM I.D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 109548667 - Radwell International
Willingboro, NJ, United States
Bushing
109548667
Bushing 109548667
BUSHING, QUICK DISCONNECT TYPE, FINISHED BORE W/O KEYWAY, CONVENTIONAL MOUNTING, STEEL MATERIAL, M 6X12 SCREW THREAD SIZE, 4 BOLT HOLE, 19 MM BORE, 49 MM FLANGE O.D, 36 MM I.D. FREE 2 YEAR RADWELL WARRANTY

BUSHING, QUICK DISCONNECT TYPE, FINISHED BORE W/O KEYWAY, CONVENTIONAL MOUNTING, STEEL MATERIAL, M 6X12 SCREW THREAD SIZE, 4 BOLT HOLE, 19 MM BORE, 49 MM FLANGE O.D, 36 MM I.D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 109548667
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-3-5/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.6250 inch (92.07 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details