SKF Group (The) Plain Bearings SC 30 ES

Description
SKF SC 30 ES Plain Bearing
Request a Quote
Description
SKF SC 30 ES Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2372280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2372280
Plain Bearings 2372280
SKF SC 30 ES Plain Bearing

SKF SC 30 ES Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2372280
Product Name Plain Bearings
Bore Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Spherical Bearing - SB45 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.83 inch (72 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ22ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.8750 inch (22.22 mm)
Length Through Bore 0.7650 inch (19.43 mm)
View Details
Plain Bearings - 528212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details