SKF Group (The)
Rod Ends
SALKAC 10 M
Description
PLAIN BEARINGS
Request a Quote
Email Supplier
Description
PLAIN BEARINGS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
2322775 |
|
Product Name
|
Rod Ends |
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Housing Diameter
|
1.14 inch (29 mm)
|
|
Load Capacity
|
2428 lbs (1101 kg)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Length Through Bore
1.38 inch (35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Bore Diameter
0.2362 to 3.15 inch (6 to 80 mm)
Length Through Bore
0.2362 to 2.17 inch (6 to 55 mm)
View Details
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Overall Length
1.42 inch (36 mm)
View Details
Features
Corrosion Resistant
Design Units
Metric
Configuration
Metal Ball with Metal Liner
View Details