SKF Group (The)
Rod Ends
SA 12 E
Description
PLAIN BEARINGS
Request a Quote
Email Supplier
Description
PLAIN BEARINGS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
2322768 |
|
Product Name
|
Rod Ends |
|
Bore Diameter
|
0.4724 inch (12 mm)
|
|
Load Capacity
|
5508 lbs (2498 kg)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.9843 inch (25 mm)
Housing Diameter
2.36 inch (60 mm)
View Details
Design Units
Metric
Bore Diameter
1.97 inch (50 mm)
Length Through Bore
4.29 inch (109 mm)
View Details
Features
Self-lubricating
Design Units
Metric
Bore Diameter
0.2362 to 0.5512 inch (6 to 14 mm)
View Details