SKF Group (The) Bearing RNA4904TN/VE147

Description
NEEDLE ROLLER BEARING,25MM ID,37MM OD,17MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING,25MM ID,37MM OD,17MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 97471720 - Radwell International
Willingboro, NJ, United States
Bearing
97471720
Bearing 97471720
NEEDLE ROLLER BEARING,25MM ID,37MM OD,17MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING,25MM ID,37MM OD,17MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 97471720
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details