SKF/North America Radial Spherical Plain Bearings

Description
Radial spherical plain bearings have an inner ring with a sphered convex outside diameter and an outer ring with a correspondingly sphered but concave inside surface. Their design makes them particularly suitable for bearing arrangements where alignment movements between shaft and housing have to be accommodated, or where oscillating or recurrent tilting or slewing movements must be possible at relatively slow sliding speeds. SKF radial spherical plain bearings requiring maintenance have the sliding contact surface combination steel/steel. Bearings with this sliding contact surface combination require regular relubrication. The high wear resistance of the sliding surfaces makes these bearings especially suitable for bearing arrangements where heavy loads of alternating direction, shock loads or heavy static loads have to be accommodated. Bearings which have cylindrical extensions at both sides of the inner ring are intended for applications where normally spacer sleeves are arranged at either side of the bearing, or are specially designed for the bearing arrangements of hydraulic cylinders.
Description
Radial spherical plain bearings have an inner ring with a sphered convex outside diameter and an outer ring with a correspondingly sphered but concave inside surface. Their design makes them particularly suitable for bearing arrangements where alignment movements between shaft and housing have to be accommodated, or where oscillating or recurrent tilting or slewing movements must be possible at relatively slow sliding speeds. SKF radial spherical plain bearings requiring maintenance have the sliding contact surface combination steel/steel. Bearings with this sliding contact surface combination require regular relubrication. The high wear resistance of the sliding surfaces makes these bearings especially suitable for bearing arrangements where heavy loads of alternating direction, shock loads or heavy static loads have to be accommodated. Bearings which have cylindrical extensions at both sides of the inner ring are intended for applications where normally spacer sleeves are arranged at either side of the bearing, or are specially designed for the bearing arrangements of hydraulic cylinders.

Suppliers

Company
Product
Description
Supplier Links
Radial Spherical Plain Bearings -  - SKF/North America
Lansdale, PA, USA
Radial Spherical Plain Bearings
Radial Spherical Plain Bearings
Radial spherical plain bearings have an inner ring with a sphered convex outside diameter and an outer ring with a correspondingly sphered but concave inside surface. Their design makes them particularly suitable for bearing arrangements where alignment movements between shaft and housing have to be accommodated, or where oscillating or recurrent tilting or slewing movements must be possible at relatively slow sliding speeds. SKF radial spherical plain bearings requiring maintenance have the sliding contact surface combination steel/steel. Bearings with this sliding contact surface combination require regular relubrication. The high wear resistance of the sliding surfaces makes these bearings especially suitable for bearing arrangements where heavy loads of alternating direction, shock loads or heavy static loads have to be accommodated. Bearings which have cylindrical extensions at both sides of the inner ring are intended for applications where normally spacer sleeves are arranged at either side of the bearing, or are specially designed for the bearing arrangements of hydraulic cylinders.

Radial spherical plain bearings have an inner ring with a sphered convex outside diameter and an outer ring with a correspondingly sphered but concave inside surface. Their design makes them particularly suitable for bearing arrangements where alignment movements between shaft and housing have to be accommodated, or where oscillating or recurrent tilting or slewing movements must be possible at relatively slow sliding speeds.

SKF radial spherical plain bearings requiring maintenance have the sliding contact surface combination steel/steel. Bearings with this sliding contact surface combination require regular relubrication. The high wear resistance of the sliding surfaces makes these bearings especially suitable for bearing arrangements where heavy loads of alternating direction, shock loads or heavy static loads have to be accommodated. Bearings which have cylindrical extensions at both sides of the inner ring are intended for applications where normally spacer sleeves are arranged at either side of the bearing, or are specially designed for the bearing arrangements of hydraulic cylinders.

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Plain Bearings and Sleeve Bearings
Product Name Radial Spherical Plain Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Snap Bushings - SB-875-9 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5620 inch (14.27 mm)
View Details
Guide Roller Bushings Concentric - B-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details