PEER Bearing Company Pillow Block/Bearing Housing PPM-5Z

Description
PILLOW BLOCK HOUSING - TWO-BOLT BASE, STAMPING, PRESSED STEEL, BORE TYPE ROUND . FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK HOUSING - TWO-BOLT BASE, STAMPING, PRESSED STEEL, BORE TYPE ROUND . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 182538749 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
182538749
Pillow Block/Bearing Housing 182538749
PILLOW BLOCK HOUSING - TWO-BOLT BASE, STAMPING, PRESSED STEEL, BORE TYPE ROUND . FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK HOUSING - TWO-BOLT BASE, STAMPING, PRESSED STEEL, BORE TYPE ROUND . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 182538749
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN4 - TTWN-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 120 lbs (54.42 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details