SKF Group (The) V & Wedge Belts PHG XPZ562EP

Description
COGGED RAW-EDGE WEDGE BELT
Request a Quote
Description
COGGED RAW-EDGE WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2679032 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2679032
V & Wedge Belts 2679032
COGGED RAW-EDGE WEDGE BELT

COGGED RAW-EDGE WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2679032
Product Name V & Wedge Belts
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149762 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 10.43 inch (265.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.39 inch (10.00 mm)
View Details
SuperTLink® V-Belts - 8011360 - Fenner Drives
Specs
Metric SPB
Type Single Band
Belt Urethane / Polyurethane
View Details