SKF Group (The) V & Wedge Belts PHG XPZ2000EP

Description
COGGED RAW-EDGE WEDGE BELT
Request a Quote
Description
COGGED RAW-EDGE WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2679019 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2679019
V & Wedge Belts 2679019
COGGED RAW-EDGE WEDGE BELT

COGGED RAW-EDGE WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2679019
Product Name V & Wedge Belts
Unlock Full Specs
to access all available technical data

Similar Products

Poly V-Belts - K - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed K
Belt Length 21.26 to 95.28 inch (540.00 to 2420.00 mm)
View Details
V & Wedge Belts - 2056757 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Other Section Other
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 5V-62 - W.M. Berg
Specs
English 5V
Belt Length 62.00 inch (1574.80 mm)
Belt Width 0.65 inch (16.60 mm)
View Details