SKF Group (The) V & Wedge Belts PHG SPB3550XP2

Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote
Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2678557 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2678557
V & Wedge Belts 2678557
XTRA POWER WRAPPED WEDGE BELT

XTRA POWER WRAPPED WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2678557
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
V & Wedge Belts - 2149761 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 269mm Pitch Length V-Belt - A 6R12M2L279 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.98 inch (279.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 C Ribbed - 1032054 - Fenner Drives
Specs
English C
Type Multiple Band
Belt Urethane / Polyurethane
View Details