SKF Group (The) V & Wedge Belts PHG SPB2280XP2

Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote
Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2688942 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2688942
V & Wedge Belts 2688942
XTRA POWER WRAPPED WEDGE BELT

XTRA POWER WRAPPED WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2688942
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075963 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 20.00 inch (508.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
Wrapped Classical V-Belts - 4L Series - SKF/Global
Specs
English A/4L
Belt Length 17.95 to 101.97 inch (456.00 to 2590.00 mm)
Type Single Band
View Details
2 suppliers