SKF Group (The) V & Wedge Belts PHG SPB2020XP2

Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote
Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2688936 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2688936
V & Wedge Belts 2688936
XTRA POWER WRAPPED WEDGE BELT

XTRA POWER WRAPPED WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2688936
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056714 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
View Details
Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
Eagle Clear 85 - 4912070* - Fenner Drives
Specs
English B/5L
Belt Urethane / Polyurethane
Minimum Pulley Size 4.25 inch (107.95 mm)
View Details