SKF Group (The) V & Wedge Belts PHG SPA2207XP2

Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote
Description
XTRA POWER WRAPPED WEDGE BELT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2688914 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2688914
V & Wedge Belts 2688914
XTRA POWER WRAPPED WEDGE BELT

XTRA POWER WRAPPED WEDGE BELT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2688914
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 72.83 inch (1850.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - K - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed K
Belt Length 21.26 to 95.28 inch (540.00 to 2420.00 mm)
View Details
Wrapped Classical English V-Belts - 32/D Series - SKF/Global
Specs
English D
Belt Length 98.00 to 477.00 inch (2489.20 to 12115.79 mm)
Belt Rubber
View Details
2 suppliers