SKF Group (The) V & Wedge Belts PHG SPA1232XP2

Description
XTRA POWER WRAPPED WEDGE OR WRAPPED NARR
Request a Quote
Description
XTRA POWER WRAPPED WEDGE OR WRAPPED NARR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2688880 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2688880
V & Wedge Belts 2688880
XTRA POWER WRAPPED WEDGE OR WRAPPED NARR

XTRA POWER WRAPPED WEDGE OR WRAPPED NARR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2688880
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Poly V-Belts - J - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed J
Belt Length 21.26 to 97.64 inch (540.00 to 2480.00 mm)
View Details
Poly V Belts - 2075976 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 24.02 inch (610.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 3V-67 - W.M. Berg
Specs
English 3V
Belt Length 67.00 inch (1701.80 mm)
Belt Width 0.37 inch (9.40 mm)
View Details