SKF Group (The) V & Wedge Belts PHG A23.5

Description
Belt drives
Request a Quote
Description
Belt drives
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 585658 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
585658
V & Wedge Belts 585658
Belt drives

Belt drives

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 585658
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.40 inch (950.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
PUW 87A Clear V-Belt with Supergrip -  - Megadyne Americas
Specs
English A/4L (optional feature); B/5L (optional feature)
Metric 13mm (optional feature); 17mm (optional feature)
Belt Length 1968.00 inch (49987.17 mm)
View Details