SKF Group (The) Flexible Couplings PHE UJMA63

Description
SKF PHE UJMA63 Coupler
Request a Quote
Description
SKF PHE UJMA63 Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2689877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2689877
Flexible Couplings 2689877
SKF PHE UJMA63 Coupler

SKF PHE UJMA63 Coupler

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2689877
Product Name Flexible Couplings
Rated Torque 30088 In-lbs (34694 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Flexible Couplings - 606007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details